bulbs.com 750 W, 120/208/240/277 Volt Pulse Start Metal Halide Ballast P750MLTAC5M

Description
Universal PULSE START Core & Coil Ballast Kit* Ignites One 750 Watt Pulse Start Metal Halide Lamp (ANSI Code M149) of 120/208/240/277 Voltage. LAMP NOT INCLUDED
Description
Universal PULSE START Core & Coil Ballast Kit* Ignites One 750 Watt Pulse Start Metal Halide Lamp (ANSI Code M149) of 120/208/240/277 Voltage. LAMP NOT INCLUDED

Suppliers

Company
Product
Description
Supplier Links
750 W, 120/208/240/277 Volt Pulse Start Metal Halide Ballast - P750MLTAC5M - bulbs.com
Worcester, MA, USA
750 W, 120/208/240/277 Volt Pulse Start Metal Halide Ballast
P750MLTAC5M
750 W, 120/208/240/277 Volt Pulse Start Metal Halide Ballast P750MLTAC5M
Universal PULSE START Core & Coil Ballast Kit* Ignites One 750 Watt Pulse Start Metal Halide Lamp (ANSI Code M149) of 120/208/240/277 Voltage. LAMP NOT INCLUDED

Universal PULSE START Core & Coil Ballast Kit* Ignites One 750 Watt Pulse Start Metal Halide Lamp (ANSI Code M149) of 120/208/240/277 Voltage. LAMP NOT INCLUDED

Supplier's Site

Technical Specifications

  bulbs.com
Product Category Ballasts
Product Number P750MLTAC5M
Product Name 750 W, 120/208/240/277 Volt Pulse Start Metal Halide Ballast
Ballast Technology HID
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7210853 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Lamp Type T5; T8; CFL Lamp; Compact fluorescent, fluorescent
View Details
Ballasts - SKEU323H/SC - MaxLite
Specs
Ballast Technology Diplexer
Standards and Certifications ULus/ ETLus
Nominal Voltage 120V; 208V; 220/240V; 277V
View Details
Compact Fluorescent Electronic Dimming Ballast - EC3DT442KU2 - Lutron Electronics Co., Inc.
Specs
Ballast Technology Diplexer
Standards and Certifications CSA Mark (US, NRTL/C); FCC; UL Listing Mark
Features Dimmable
View Details
Sunburst 400W E-Ballast, 120v/HPS/MH - SBE400 - Hydrofarm, Inc.
Specs
Ballast Technology HID
Nominal Voltage 120V
Lamp Wattage 400 watts
View Details