bulbs.com LED White Step Light Fixture P6829-30

Description
Progress Lighting LED White Step Light Fixture. Mini Decorative Vertical Step/Wall Light. Wet Location Listed. Lumen Output Comparable To a 7W CFL or a 25W Incandescent. Size: 2 7/8" Wide, 4 1/2" Height. Uses a 5W LED - Included. CRI: 80. Beam Spread: 120 Degrees. Color Temperature: 2700K.
Description
Progress Lighting LED White Step Light Fixture. Mini Decorative Vertical Step/Wall Light. Wet Location Listed. Lumen Output Comparable To a 7W CFL or a 25W Incandescent. Size: 2 7/8" Wide, 4 1/2" Height. Uses a 5W LED - Included. CRI: 80. Beam Spread: 120 Degrees. Color Temperature: 2700K.

Suppliers

Company
Product
Description
Supplier Links
LED White Step Light Fixture - P6829-30 - bulbs.com
Worcester, MA, USA
LED White Step Light Fixture
P6829-30
LED White Step Light Fixture P6829-30
Progress Lighting LED White Step Light Fixture. Mini Decorative Vertical Step/Wall Light. Wet Location Listed. Lumen Output Comparable To a 7W CFL or a 25W Incandescent. Size: 2 7/8" Wide, 4 1/2" Height. Uses a 5W LED - Included. CRI: 80. Beam Spread: 120 Degrees. Color Temperature: 2700K.

Progress Lighting LED White Step Light Fixture. Mini Decorative Vertical Step/Wall Light. Wet Location Listed. Lumen Output Comparable To a 7W CFL or a 25W Incandescent. Size: 2 7/8" Wide, 4 1/2" Height. Uses a 5W LED - Included. CRI: 80. Beam Spread: 120 Degrees. Color Temperature: 2700K.

Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lighting Fixtures
Product Number P6829-30
Product Name LED White Step Light Fixture
Application Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2765317 - RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 316mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details