bulbs.com LED Brushed Nickel Step Light Fixture P6829-09

Description
Progress Lighting LED Brushed Nickel Step Light Fixture. Mini Decorative Vertical Step/Wall Light. Wet Location Listed. Lumen Output Comparable To a 7W CFL or a 25W Incandescent. Size: 2 7/8" Wide, 4 1/2" Height. Uses a 5W LED - Included. CRI: 80. Beam Spread: 120 Degrees. Color Temperature: 2700K.
Description
Progress Lighting LED Brushed Nickel Step Light Fixture. Mini Decorative Vertical Step/Wall Light. Wet Location Listed. Lumen Output Comparable To a 7W CFL or a 25W Incandescent. Size: 2 7/8" Wide, 4 1/2" Height. Uses a 5W LED - Included. CRI: 80. Beam Spread: 120 Degrees. Color Temperature: 2700K.

Suppliers

Company
Product
Description
Supplier Links
LED Brushed Nickel Step Light Fixture - P6829-09 - bulbs.com
Worcester, MA, USA
LED Brushed Nickel Step Light Fixture
P6829-09
LED Brushed Nickel Step Light Fixture P6829-09
Progress Lighting LED Brushed Nickel Step Light Fixture. Mini Decorative Vertical Step/Wall Light. Wet Location Listed. Lumen Output Comparable To a 7W CFL or a 25W Incandescent. Size: 2 7/8" Wide, 4 1/2" Height. Uses a 5W LED - Included. CRI: 80. Beam Spread: 120 Degrees. Color Temperature: 2700K.

Progress Lighting LED Brushed Nickel Step Light Fixture. Mini Decorative Vertical Step/Wall Light. Wet Location Listed. Lumen Output Comparable To a 7W CFL or a 25W Incandescent. Size: 2 7/8" Wide, 4 1/2" Height. Uses a 5W LED - Included. CRI: 80. Beam Spread: 120 Degrees. Color Temperature: 2700K.

Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lighting Fixtures
Product Number P6829-09
Product Name LED Brushed Nickel Step Light Fixture
Application Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details