bulbs.com One-Light Fixture With Multi-Directional Head P6147-09

Description
Progress Lighting Ceiling-Mounted One-Light Fixture With Multi-Directional Head Allows Aiming of Light in Various Directions. Brushed Nickel Finish, Round Back. 5" Diameter, 5" High. Extends out 6 1/2". Uses One PAR20 Medium Base Lamp, 50W Maximum.
Description
Progress Lighting Ceiling-Mounted One-Light Fixture With Multi-Directional Head Allows Aiming of Light in Various Directions. Brushed Nickel Finish, Round Back. 5" Diameter, 5" High. Extends out 6 1/2". Uses One PAR20 Medium Base Lamp, 50W Maximum.

Suppliers

Company
Product
Description
Supplier Links
One-Light Fixture With Multi-Directional Head - P6147-09 - bulbs.com
Worcester, MA, USA
One-Light Fixture With Multi-Directional Head
P6147-09
One-Light Fixture With Multi-Directional Head P6147-09
Progress Lighting Ceiling-Mounted One-Light Fixture With Multi-Directional Head Allows Aiming of Light in Various Directions. Brushed Nickel Finish, Round Back. 5" Diameter, 5" High. Extends out 6 1/2". Uses One PAR20 Medium Base Lamp, 50W Maximum.

Progress Lighting Ceiling-Mounted One-Light Fixture With Multi-Directional Head Allows Aiming of Light in Various Directions. Brushed Nickel Finish, Round Back. 5" Diameter, 5" High. Extends out 6 1/2". Uses One PAR20 Medium Base Lamp, 50W Maximum.

Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lighting Fixtures
Product Number P6147-09
Product Name One-Light Fixture With Multi-Directional Head
Fixture Type Ceiling Fixtures
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2235008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details