bulbs.com Illuma-Flex® Adjustable MR16 Track Head P6125-09

Description
Progress Lighting Illuma-Flex® Adjustable MR16 Track Head. Brushed Nickel Finish. Flex track head with fixed gimbal. Adjustable to 358° horizontally and 90° vertically. MR16 low voltage lamps. Size: 2 3/4" Diameter, 7 1/4" Height. Uses one MR16 bulb, 50W maximum, GU5.3 bi-pin base - included. Order with track, transformer or monopoint.
Description
Progress Lighting Illuma-Flex® Adjustable MR16 Track Head. Brushed Nickel Finish. Flex track head with fixed gimbal. Adjustable to 358° horizontally and 90° vertically. MR16 low voltage lamps. Size: 2 3/4" Diameter, 7 1/4" Height. Uses one MR16 bulb, 50W maximum, GU5.3 bi-pin base - included. Order with track, transformer or monopoint.

Suppliers

Company
Product
Description
Supplier Links
Illuma-Flex® Adjustable MR16 Track Head - P6125-09 - bulbs.com
Worcester, MA, USA
Illuma-Flex® Adjustable MR16 Track Head
P6125-09
Illuma-Flex® Adjustable MR16 Track Head P6125-09
Progress Lighting Illuma-Flex® Adjustable MR16 Track Head. Brushed Nickel Finish. Flex track head with fixed gimbal. Adjustable to 358° horizontally and 90° vertically. MR16 low voltage lamps. Size: 2 3/4" Diameter, 7 1/4" Height. Uses one MR16 bulb, 50W maximum, GU5.3 bi-pin base - included. Order with track, transformer or monopoint.

Progress Lighting Illuma-Flex® Adjustable MR16 Track Head. Brushed Nickel Finish. Flex track head with fixed gimbal. Adjustable to 358° horizontally and 90° vertically. MR16 low voltage lamps. Size: 2 3/4" Diameter, 7 1/4" Height. Uses one MR16 bulb, 50W maximum, GU5.3 bi-pin base - included. Order with track, transformer or monopoint.

Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lighting Fixtures
Product Number P6125-09
Product Name Illuma-Flex® Adjustable MR16 Track Head
Fixture Type Track Lighting
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2754712 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 280mm(L)
View Details