bulbs.com Illuma-Flex® Adjustable MR16 Track Head P6124-09W

Description
Progress Lighting Illuma-Flex® Adjustable MR16 Track Head. Brushed Nickel Finish. Flex track head with White Glass. Adjustable to 358° horizontally and 90° vertically. MR16 low voltage lamps. Size: 2 3/8" Diameter, 6" Height. Uses one MR16 bulb, 50W maximum, GU5.3 bi-pin base - included. Order with track, transformer or monopoint.
Description
Progress Lighting Illuma-Flex® Adjustable MR16 Track Head. Brushed Nickel Finish. Flex track head with White Glass. Adjustable to 358° horizontally and 90° vertically. MR16 low voltage lamps. Size: 2 3/8" Diameter, 6" Height. Uses one MR16 bulb, 50W maximum, GU5.3 bi-pin base - included. Order with track, transformer or monopoint.

Suppliers

Company
Product
Description
Supplier Links
Illuma-Flex® Adjustable MR16 Track Head - P6124-09W - bulbs.com
Worcester, MA, USA
Illuma-Flex® Adjustable MR16 Track Head
P6124-09W
Illuma-Flex® Adjustable MR16 Track Head P6124-09W
Progress Lighting Illuma-Flex® Adjustable MR16 Track Head. Brushed Nickel Finish. Flex track head with White Glass. Adjustable to 358° horizontally and 90° vertically. MR16 low voltage lamps. Size: 2 3/8" Diameter, 6" Height. Uses one MR16 bulb, 50W maximum, GU5.3 bi-pin base - included. Order with track, transformer or monopoint.

Progress Lighting Illuma-Flex® Adjustable MR16 Track Head. Brushed Nickel Finish. Flex track head with White Glass. Adjustable to 358° horizontally and 90° vertically. MR16 low voltage lamps. Size: 2 3/8" Diameter, 6" Height. Uses one MR16 bulb, 50W maximum, GU5.3 bi-pin base - included. Order with track, transformer or monopoint.

Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lighting Fixtures
Product Number P6124-09W
Product Name Illuma-Flex® Adjustable MR16 Track Head
Fixture Type Track Lighting
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Cabinet Lighting - 2065988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details