bulbs.com Alpha Trak® Line Voltage Adjustable Track Head Fixture P6118-09

Description
Progress Lighting Alpha Trak® Line Voltage Adjustable Track Head Fixture. Die-Cast Gimbal Track Head. Brushed Nickel Finish. Size: 5 3/4" Diameter, 8 1/2" Height. Height is to bottom of track. Uses one PAR38 short neck lamp, 150W maximum. Versatile track fixture is fully adjustable (358° horizontally, 90° vertically) and can be aimed to perform a wide array of general and accent lighting tasks.
Description
Progress Lighting Alpha Trak® Line Voltage Adjustable Track Head Fixture. Die-Cast Gimbal Track Head. Brushed Nickel Finish. Size: 5 3/4" Diameter, 8 1/2" Height. Height is to bottom of track. Uses one PAR38 short neck lamp, 150W maximum. Versatile track fixture is fully adjustable (358° horizontally, 90° vertically) and can be aimed to perform a wide array of general and accent lighting tasks.

Suppliers

Company
Product
Description
Supplier Links
Alpha Trak® Line Voltage Adjustable Track Head Fixture - P6118-09 - bulbs.com
Worcester, MA, USA
Alpha Trak® Line Voltage Adjustable Track Head Fixture
P6118-09
Alpha Trak® Line Voltage Adjustable Track Head Fixture P6118-09
Progress Lighting Alpha Trak® Line Voltage Adjustable Track Head Fixture. Die-Cast Gimbal Track Head. Brushed Nickel Finish. Size: 5 3/4" Diameter, 8 1/2" Height. Height is to bottom of track. Uses one PAR38 short neck lamp, 150W maximum. Versatile track fixture is fully adjustable (358° horizontally, 90° vertically) and can be aimed to perform a wide array of general and accent lighting tasks.

Progress Lighting Alpha Trak® Line Voltage Adjustable Track Head Fixture. Die-Cast Gimbal Track Head. Brushed Nickel Finish. Size: 5 3/4" Diameter, 8 1/2" Height. Height is to bottom of track. Uses one PAR38 short neck lamp, 150W maximum. Versatile track fixture is fully adjustable (358° horizontally, 90° vertically) and can be aimed to perform a wide array of general and accent lighting tasks.

Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lighting Fixtures
Product Number P6118-09
Product Name Alpha Trak® Line Voltage Adjustable Track Head Fixture
Fixture Type Track Lighting
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 286466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details