bulbs.com Alpha Trak® Line Voltage Adjustable Track Head Fixture P6117-09

Description
Progress Lighting Alpha Trak® Line Voltage Adjustable Track Head Fixture. Die-Cast Gimbal Track Head. Brushed Nickel Finish. Size: 4 5/8" Diameter, 8" Height. Height is to bottom of track. Uses one PAR30 bulb, 75W maximum. Versatile track fixture is fully adjustable (358° horizontally, 90° vertically) and can be aimed to perform a wide array of general and accent lighting tasks.
Description
Progress Lighting Alpha Trak® Line Voltage Adjustable Track Head Fixture. Die-Cast Gimbal Track Head. Brushed Nickel Finish. Size: 4 5/8" Diameter, 8" Height. Height is to bottom of track. Uses one PAR30 bulb, 75W maximum. Versatile track fixture is fully adjustable (358° horizontally, 90° vertically) and can be aimed to perform a wide array of general and accent lighting tasks.

Suppliers

Company
Product
Description
Supplier Links
Alpha Trak® Line Voltage Adjustable Track Head Fixture - P6117-09 - bulbs.com
Worcester, MA, USA
Alpha Trak® Line Voltage Adjustable Track Head Fixture
P6117-09
Alpha Trak® Line Voltage Adjustable Track Head Fixture P6117-09
Progress Lighting Alpha Trak® Line Voltage Adjustable Track Head Fixture. Die-Cast Gimbal Track Head. Brushed Nickel Finish. Size: 4 5/8" Diameter, 8" Height. Height is to bottom of track. Uses one PAR30 bulb, 75W maximum. Versatile track fixture is fully adjustable (358° horizontally, 90° vertically) and can be aimed to perform a wide array of general and accent lighting tasks.

Progress Lighting Alpha Trak® Line Voltage Adjustable Track Head Fixture. Die-Cast Gimbal Track Head. Brushed Nickel Finish. Size: 4 5/8" Diameter, 8" Height. Height is to bottom of track. Uses one PAR30 bulb, 75W maximum. Versatile track fixture is fully adjustable (358° horizontally, 90° vertically) and can be aimed to perform a wide array of general and accent lighting tasks.

Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lighting Fixtures
Product Number P6117-09
Product Name Alpha Trak® Line Voltage Adjustable Track Head Fixture
Fixture Type Track Lighting
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Smart Lights - 2343261 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details