bulbs.com Alpha Trak® Line Voltage Adjustable Track Head Fixture P6116-09

Description
Progress Lighting Alpha Trak® Line Voltage Adjustable Track Head Fixture. Die-cast gimbal track head. Brushed Nickel Finish. Size: 3 5/8" Diameter, 6 7/8" Height. Height is to bottom of track. Uses one PAR20 bulb, 50W maximum. Versatile track fixture is fully adjustable (358° horizontally, 90° vertically) and can be aimed to perform a wide array of general and accent lighting tasks.
Description
Progress Lighting Alpha Trak® Line Voltage Adjustable Track Head Fixture. Die-cast gimbal track head. Brushed Nickel Finish. Size: 3 5/8" Diameter, 6 7/8" Height. Height is to bottom of track. Uses one PAR20 bulb, 50W maximum. Versatile track fixture is fully adjustable (358° horizontally, 90° vertically) and can be aimed to perform a wide array of general and accent lighting tasks.

Suppliers

Company
Product
Description
Supplier Links
Alpha Trak® Line Voltage Adjustable Track Head Fixture - P6116-09 - bulbs.com
Worcester, MA, USA
Alpha Trak® Line Voltage Adjustable Track Head Fixture
P6116-09
Alpha Trak® Line Voltage Adjustable Track Head Fixture P6116-09
Progress Lighting Alpha Trak® Line Voltage Adjustable Track Head Fixture. Die-cast gimbal track head. Brushed Nickel Finish. Size: 3 5/8" Diameter, 6 7/8" Height. Height is to bottom of track. Uses one PAR20 bulb, 50W maximum. Versatile track fixture is fully adjustable (358° horizontally, 90° vertically) and can be aimed to perform a wide array of general and accent lighting tasks.

Progress Lighting Alpha Trak® Line Voltage Adjustable Track Head Fixture. Die-cast gimbal track head. Brushed Nickel Finish. Size: 3 5/8" Diameter, 6 7/8" Height. Height is to bottom of track. Uses one PAR20 bulb, 50W maximum. Versatile track fixture is fully adjustable (358° horizontally, 90° vertically) and can be aimed to perform a wide array of general and accent lighting tasks.

Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lighting Fixtures
Product Number P6116-09
Product Name Alpha Trak® Line Voltage Adjustable Track Head Fixture
Fixture Type Track Lighting
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 1256910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 615 mm(L)
View Details