bulbs.com Alpha Trak® Line Voltage Adjustable Track Head Fixture P6112-09

Description
Progress Lighting Alpha Trak® Line Voltage Adjustable Track Head Fixture. Brushed Nickel Finish. Size: 2 9/16" Diameter, 5 7/8" Height. Height is to bottom of track. Uses one MR16 bulb, 50W maximum - included. GU10 twist lock base. Provides the same visual appeal as a traditional low voltage MR16 bulb without the need for a transformer.
Description
Progress Lighting Alpha Trak® Line Voltage Adjustable Track Head Fixture. Brushed Nickel Finish. Size: 2 9/16" Diameter, 5 7/8" Height. Height is to bottom of track. Uses one MR16 bulb, 50W maximum - included. GU10 twist lock base. Provides the same visual appeal as a traditional low voltage MR16 bulb without the need for a transformer.

Suppliers

Company
Product
Description
Supplier Links
Alpha Trak® Line Voltage Adjustable Track Head Fixture - P6112-09 - bulbs.com
Worcester, MA, USA
Alpha Trak® Line Voltage Adjustable Track Head Fixture
P6112-09
Alpha Trak® Line Voltage Adjustable Track Head Fixture P6112-09
Progress Lighting Alpha Trak® Line Voltage Adjustable Track Head Fixture. Brushed Nickel Finish. Size: 2 9/16" Diameter, 5 7/8" Height. Height is to bottom of track. Uses one MR16 bulb, 50W maximum - included. GU10 twist lock base. Provides the same visual appeal as a traditional low voltage MR16 bulb without the need for a transformer.

Progress Lighting Alpha Trak® Line Voltage Adjustable Track Head Fixture. Brushed Nickel Finish. Size: 2 9/16" Diameter, 5 7/8" Height. Height is to bottom of track. Uses one MR16 bulb, 50W maximum - included. GU10 twist lock base. Provides the same visual appeal as a traditional low voltage MR16 bulb without the need for a transformer.

Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lighting Fixtures
Product Number P6112-09
Product Name Alpha Trak® Line Voltage Adjustable Track Head Fixture
Fixture Type Track Lighting
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2105492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details