bulbs.com One-Light Outdoor Hanging Lantern Fixture P5530-20

Description
Progress Lighting One-Light Outdoor Hanging Lantern Fixture, Westport Collection, Antique Bronze Finish. Clear seeded glass with die-cast aluminum frame. 9" Diameter, 14 5/8" Height. Overall height w/chain 90"; wire 15'. Uses one medium base lamp, 100 watt maximum.
Description
Progress Lighting One-Light Outdoor Hanging Lantern Fixture, Westport Collection, Antique Bronze Finish. Clear seeded glass with die-cast aluminum frame. 9" Diameter, 14 5/8" Height. Overall height w/chain 90"; wire 15'. Uses one medium base lamp, 100 watt maximum.

Suppliers

Company
Product
Description
Supplier Links
One-Light Outdoor Hanging Lantern Fixture - P5530-20 - bulbs.com
Worcester, MA, USA
One-Light Outdoor Hanging Lantern Fixture
P5530-20
One-Light Outdoor Hanging Lantern Fixture P5530-20
Progress Lighting One-Light Outdoor Hanging Lantern Fixture, Westport Collection, Antique Bronze Finish. Clear seeded glass with die-cast aluminum frame. 9" Diameter, 14 5/8" Height. Overall height w/chain 90"; wire 15'. Uses one medium base lamp, 100 watt maximum.

Progress Lighting One-Light Outdoor Hanging Lantern Fixture, Westport Collection, Antique Bronze Finish. Clear seeded glass with die-cast aluminum frame. 9" Diameter, 14 5/8" Height. Overall height w/chain 90"; wire 15'. Uses one medium base lamp, 100 watt maximum.

Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lighting Fixtures
Product Number P5530-20
Product Name One-Light Outdoor Hanging Lantern Fixture
Application Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
LED Panel Lights - 2306126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details