bulbs.com One-Light Mini-Pendant Fixture P5256-84

Description
Progress Lighting One-Light Pendant Fixture, Clayton Collection, Espresso Finish. Stem mount. Includes two 6", one 12", and two 15" stems with 90° swivel. 8 1/8" Diameter, 9" Height. Overall height w/stem 66"; Wire 10'. Uses one medium base lamp, 100W max.
Description
Progress Lighting One-Light Pendant Fixture, Clayton Collection, Espresso Finish. Stem mount. Includes two 6", one 12", and two 15" stems with 90° swivel. 8 1/8" Diameter, 9" Height. Overall height w/stem 66"; Wire 10'. Uses one medium base lamp, 100W max.

Suppliers

Company
Product
Description
Supplier Links
One-Light Mini-Pendant Fixture - P5256-84 - bulbs.com
Worcester, MA, USA
One-Light Mini-Pendant Fixture
P5256-84
One-Light Mini-Pendant Fixture P5256-84
Progress Lighting One-Light Pendant Fixture, Clayton Collection, Espresso Finish. Stem mount. Includes two 6", one 12", and two 15" stems with 90° swivel. 8 1/8" Diameter, 9" Height. Overall height w/stem 66"; Wire 10'. Uses one medium base lamp, 100W max.

Progress Lighting One-Light Pendant Fixture, Clayton Collection, Espresso Finish. Stem mount. Includes two 6", one 12", and two 15" stems with 90° swivel. 8 1/8" Diameter, 9" Height. Overall height w/stem 66"; Wire 10'. Uses one medium base lamp, 100W max.

Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lighting Fixtures
Product Number P5256-84
Product Name One-Light Mini-Pendant Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 2700779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details