bulbs.com One-Light Pendant Fixture P5195-124

Description
Progress Lighting One-Light Pendant Fixture, Schoolhouse Collection, Copper Bronze Finish. White opal glass and geometric designs work together to give a hint of nostalgia to any decor. Includes two 6", one 12" and two 15" stems and 6 links of 9 gauge chain. 12" Diameter, 12 3/4" Height. Overall height w/stem 79"; Wire 10'. Uses one medium base lamp, 100W maximum.
Description
Progress Lighting One-Light Pendant Fixture, Schoolhouse Collection, Copper Bronze Finish. White opal glass and geometric designs work together to give a hint of nostalgia to any decor. Includes two 6", one 12" and two 15" stems and 6 links of 9 gauge chain. 12" Diameter, 12 3/4" Height. Overall height w/stem 79"; Wire 10'. Uses one medium base lamp, 100W maximum.

Suppliers

Company
Product
Description
Supplier Links
One-Light Pendant Fixture - P5195-124 - bulbs.com
Worcester, MA, USA
One-Light Pendant Fixture
P5195-124
One-Light Pendant Fixture P5195-124
Progress Lighting One-Light Pendant Fixture, Schoolhouse Collection, Copper Bronze Finish. White opal glass and geometric designs work together to give a hint of nostalgia to any decor. Includes two 6", one 12" and two 15" stems and 6 links of 9 gauge chain. 12" Diameter, 12 3/4" Height. Overall height w/stem 79"; Wire 10'. Uses one medium base lamp, 100W maximum.

Progress Lighting One-Light Pendant Fixture, Schoolhouse Collection, Copper Bronze Finish. White opal glass and geometric designs work together to give a hint of nostalgia to any decor. Includes two 6", one 12" and two 15" stems and 6 links of 9 gauge chain. 12" Diameter, 12 3/4" Height. Overall height w/stem 79"; Wire 10'. Uses one medium base lamp, 100W maximum.

Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lighting Fixtures
Product Number P5195-124
Product Name One-Light Pendant Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Cabinet Lighting - 142115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details