Progress Lighting Directional Mini-Pendant Fixture, Savannah Collection, Burnished Chestnut Finish. Antique alabaster glass. 6" Diameter, 5" Height. Overall height w/stem 31"; Wire 120". Uses one MR16 lamp, GU10 twist lock base, 50 W maximum -included.
| bulbs.com | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | P5194-86WB |
| Product Name | Directional Mini-Pendant Fixture |
| Fixture Type | Pendants |