bulbs.com Mini-Pendant Fixture P5187-104

Description
Progress Lighting Mini-Pendant Fixture, Polished Nickel Finish. Includes two 6", one 12" and two 15" stems and 6 links of 9 gauge chain. 10 1/8" Diameter, 10 3/4" Height. Overall height w/stem 77"; Wire 10'. Uses one medium base lamp, 100W maximum.
Description
Progress Lighting Mini-Pendant Fixture, Polished Nickel Finish. Includes two 6", one 12" and two 15" stems and 6 links of 9 gauge chain. 10 1/8" Diameter, 10 3/4" Height. Overall height w/stem 77"; Wire 10'. Uses one medium base lamp, 100W maximum.

Suppliers

Company
Product
Description
Supplier Links
Mini-Pendant Fixture - P5187-104 - bulbs.com
Worcester, MA, USA
Mini-Pendant Fixture
P5187-104
Mini-Pendant Fixture P5187-104
Progress Lighting Mini-Pendant Fixture, Polished Nickel Finish. Includes two 6", one 12" and two 15" stems and 6 links of 9 gauge chain. 10 1/8" Diameter, 10 3/4" Height. Overall height w/stem 77"; Wire 10'. Uses one medium base lamp, 100W maximum.

Progress Lighting Mini-Pendant Fixture, Polished Nickel Finish. Includes two 6", one 12" and two 15" stems and 6 links of 9 gauge chain. 10 1/8" Diameter, 10 3/4" Height. Overall height w/stem 77"; Wire 10'. Uses one medium base lamp, 100W maximum.

Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lighting Fixtures
Product Number P5187-104
Product Name Mini-Pendant Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Smart Lights - 2174366 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details