bulbs.com Mini-Pendant Fixture P5186-108WB

Description
Progress Lighting Mini-Pendant Fixture, Oil Rubbed Bronze Finish. This fun, flirty fixture gives you a kiss of light. Ideal for a variety of interiors. Includes two 6", one 12" and two 15" stems and 6 links of 9 gauge chain. 5 1/8" Diameter, 5 7/8" Height. Overall height w/stem 72"; Wire 10'. Uses one GU10 lamp, 50W maximum - included.
Description
Progress Lighting Mini-Pendant Fixture, Oil Rubbed Bronze Finish. This fun, flirty fixture gives you a kiss of light. Ideal for a variety of interiors. Includes two 6", one 12" and two 15" stems and 6 links of 9 gauge chain. 5 1/8" Diameter, 5 7/8" Height. Overall height w/stem 72"; Wire 10'. Uses one GU10 lamp, 50W maximum - included.

Suppliers

Company
Product
Description
Supplier Links
Mini-Pendant Fixture - P5186-108WB - bulbs.com
Worcester, MA, USA
Mini-Pendant Fixture
P5186-108WB
Mini-Pendant Fixture P5186-108WB
Progress Lighting Mini-Pendant Fixture, Oil Rubbed Bronze Finish. This fun, flirty fixture gives you a kiss of light. Ideal for a variety of interiors. Includes two 6", one 12" and two 15" stems and 6 links of 9 gauge chain. 5 1/8" Diameter, 5 7/8" Height. Overall height w/stem 72"; Wire 10'. Uses one GU10 lamp, 50W maximum - included.

Progress Lighting Mini-Pendant Fixture, Oil Rubbed Bronze Finish. This fun, flirty fixture gives you a kiss of light. Ideal for a variety of interiors. Includes two 6", one 12" and two 15" stems and 6 links of 9 gauge chain. 5 1/8" Diameter, 5 7/8" Height. Overall height w/stem 72"; Wire 10'. Uses one GU10 lamp, 50W maximum - included.

Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lighting Fixtures
Product Number P5186-108WB
Product Name Mini-Pendant Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details