bulbs.com Mini-Pendant Fixture P5178-108

Description
Progress Lighting Mini-Pendant Fixture, Umber and Clear Glass, Oil Rubbed Bronze Finish. Thin linear details give an etched sleek profile to the umber shade surrounded by clear glass. Includes two 6", one 12" and two 15" stems and 6 links of 9 gauge chain. 16" Diameter, 12" Height. Overall height w/stem 78"; Wire 10'. Uses one medium base lamp, 100W maximum.
Description
Progress Lighting Mini-Pendant Fixture, Umber and Clear Glass, Oil Rubbed Bronze Finish. Thin linear details give an etched sleek profile to the umber shade surrounded by clear glass. Includes two 6", one 12" and two 15" stems and 6 links of 9 gauge chain. 16" Diameter, 12" Height. Overall height w/stem 78"; Wire 10'. Uses one medium base lamp, 100W maximum.

Suppliers

Company
Product
Description
Supplier Links
Mini-Pendant Fixture - P5178-108 - bulbs.com
Worcester, MA, USA
Mini-Pendant Fixture
P5178-108
Mini-Pendant Fixture P5178-108
Progress Lighting Mini-Pendant Fixture, Umber and Clear Glass, Oil Rubbed Bronze Finish. Thin linear details give an etched sleek profile to the umber shade surrounded by clear glass. Includes two 6", one 12" and two 15" stems and 6 links of 9 gauge chain. 16" Diameter, 12" Height. Overall height w/stem 78"; Wire 10'. Uses one medium base lamp, 100W maximum.

Progress Lighting Mini-Pendant Fixture, Umber and Clear Glass, Oil Rubbed Bronze Finish. Thin linear details give an etched sleek profile to the umber shade surrounded by clear glass. Includes two 6", one 12" and two 15" stems and 6 links of 9 gauge chain. 16" Diameter, 12" Height. Overall height w/stem 78"; Wire 10'. Uses one medium base lamp, 100W maximum.

Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lighting Fixtures
Product Number P5178-108
Product Name Mini-Pendant Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147183 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 130mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details