bulbs.com Mini-Pendant Fixture P5108-20

Description
Progress Lighting Mini-Pendant Fixture, Westin Collection, Antique Bronze. Includes two 6", one 12" and two 15" stems with 90° swivel. 4" Diameter, 6 3/4" Height. Overall height w/stem 120"; Wire 15'. Uses one medium base lamp, 100W max.
Description
Progress Lighting Mini-Pendant Fixture, Westin Collection, Antique Bronze. Includes two 6", one 12" and two 15" stems with 90° swivel. 4" Diameter, 6 3/4" Height. Overall height w/stem 120"; Wire 15'. Uses one medium base lamp, 100W max.

Suppliers

Company
Product
Description
Supplier Links
Mini-Pendant Fixture - P5108-20 - bulbs.com
Worcester, MA, USA
Mini-Pendant Fixture
P5108-20
Mini-Pendant Fixture P5108-20
Progress Lighting Mini-Pendant Fixture, Westin Collection, Antique Bronze. Includes two 6", one 12" and two 15" stems with 90° swivel. 4" Diameter, 6 3/4" Height. Overall height w/stem 120"; Wire 15'. Uses one medium base lamp, 100W max.

Progress Lighting Mini-Pendant Fixture, Westin Collection, Antique Bronze. Includes two 6", one 12" and two 15" stems with 90° swivel. 4" Diameter, 6 3/4" Height. Overall height w/stem 120"; Wire 15'. Uses one medium base lamp, 100W max.

Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lighting Fixtures
Product Number P5108-20
Product Name Mini-Pendant Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Emergency Lighting - 199190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details