bulbs.com Pendant Fixture P5079-20

Description
Progress Lighting Pendant Fixture, Madison Collection, Antique Bronze. Includes two 12", and two 15" stems with 90° swivel. 15 3/4" Diameter, 8 3/4" Height. Overall height w/stem 66"; Wire 10'. Uses one medium base lamp, 150W max.
Description
Progress Lighting Pendant Fixture, Madison Collection, Antique Bronze. Includes two 12", and two 15" stems with 90° swivel. 15 3/4" Diameter, 8 3/4" Height. Overall height w/stem 66"; Wire 10'. Uses one medium base lamp, 150W max.

Suppliers

Company
Product
Description
Supplier Links
Pendant Fixture - P5079-20 - bulbs.com
Worcester, MA, USA
Pendant Fixture
P5079-20
Pendant Fixture P5079-20
Progress Lighting Pendant Fixture, Madison Collection, Antique Bronze. Includes two 12", and two 15" stems with 90° swivel. 15 3/4" Diameter, 8 3/4" Height. Overall height w/stem 66"; Wire 10'. Uses one medium base lamp, 150W max.

Progress Lighting Pendant Fixture, Madison Collection, Antique Bronze. Includes two 12", and two 15" stems with 90° swivel. 15 3/4" Diameter, 8 3/4" Height. Overall height w/stem 66"; Wire 10'. Uses one medium base lamp, 150W max.

Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lighting Fixtures
Product Number P5079-20
Product Name Pendant Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details