bulbs.com Mini-Pendant Fixture P5068-09

Description
Progress Lighting Mini-Pendant Fixture, Avalon Collection, Brushed Nickel. Includes two 12" and two 15" stems with 90° swivel. 7 3/4" Diameter, 6 1/4" Height. Overall height w/stem 63"; Wire 15'. Uses one medium base lamp, 100W maximum.
Description
Progress Lighting Mini-Pendant Fixture, Avalon Collection, Brushed Nickel. Includes two 12" and two 15" stems with 90° swivel. 7 3/4" Diameter, 6 1/4" Height. Overall height w/stem 63"; Wire 15'. Uses one medium base lamp, 100W maximum.

Suppliers

Company
Product
Description
Supplier Links
Mini-Pendant Fixture - P5068-09 - bulbs.com
Worcester, MA, USA
Mini-Pendant Fixture
P5068-09
Mini-Pendant Fixture P5068-09
Progress Lighting Mini-Pendant Fixture, Avalon Collection, Brushed Nickel. Includes two 12" and two 15" stems with 90° swivel. 7 3/4" Diameter, 6 1/4" Height. Overall height w/stem 63"; Wire 15'. Uses one medium base lamp, 100W maximum.

Progress Lighting Mini-Pendant Fixture, Avalon Collection, Brushed Nickel. Includes two 12" and two 15" stems with 90° swivel. 7 3/4" Diameter, 6 1/4" Height. Overall height w/stem 63"; Wire 15'. Uses one medium base lamp, 100W maximum.

Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lighting Fixtures
Product Number P5068-09
Product Name Mini-Pendant Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 1798534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details