bulbs.com Pendant Fixture P5061-09

Description
Progress Lighting Pendant Fixture, Sentura Collection, Brushed Nickel. Includes two 12" and two 15" stems with 90° swivel. 10 1/4" Diameter, 5 3/8" Height. Overall height w/stem 62"; Wire 15'. Uses one medium base lamp, 100W max.
Description
Progress Lighting Pendant Fixture, Sentura Collection, Brushed Nickel. Includes two 12" and two 15" stems with 90° swivel. 10 1/4" Diameter, 5 3/8" Height. Overall height w/stem 62"; Wire 15'. Uses one medium base lamp, 100W max.

Suppliers

Company
Product
Description
Supplier Links
Pendant Fixture - P5061-09 - bulbs.com
Worcester, MA, USA
Pendant Fixture
P5061-09
Pendant Fixture P5061-09
Progress Lighting Pendant Fixture, Sentura Collection, Brushed Nickel. Includes two 12" and two 15" stems with 90° swivel. 10 1/4" Diameter, 5 3/8" Height. Overall height w/stem 62"; Wire 15'. Uses one medium base lamp, 100W max.

Progress Lighting Pendant Fixture, Sentura Collection, Brushed Nickel. Includes two 12" and two 15" stems with 90° swivel. 10 1/4" Diameter, 5 3/8" Height. Overall height w/stem 62"; Wire 15'. Uses one medium base lamp, 100W max.

Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lighting Fixtures
Product Number P5061-09
Product Name Pendant Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Emergency Lighting - 2105498 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details