bulbs.com Mini-Pendant Fixture P5054-134

Description
Progress Lighting Mini-Pendant Fixture, Ashbury Collection, Silver Ridge Finish. 10" Diameter, 17 1/2" High. Includes two 12" and two 15" stems with 90° hang straight. Overall height w/stem 75"; wire 10'. Uses one medium base lamp, 100W max.
Description
Progress Lighting Mini-Pendant Fixture, Ashbury Collection, Silver Ridge Finish. 10" Diameter, 17 1/2" High. Includes two 12" and two 15" stems with 90° hang straight. Overall height w/stem 75"; wire 10'. Uses one medium base lamp, 100W max.

Suppliers

Company
Product
Description
Supplier Links
Mini-Pendant Fixture - P5054-134 - bulbs.com
Worcester, MA, USA
Mini-Pendant Fixture
P5054-134
Mini-Pendant Fixture P5054-134
Progress Lighting Mini-Pendant Fixture, Ashbury Collection, Silver Ridge Finish. 10" Diameter, 17 1/2" High. Includes two 12" and two 15" stems with 90° hang straight. Overall height w/stem 75"; wire 10'. Uses one medium base lamp, 100W max.

Progress Lighting Mini-Pendant Fixture, Ashbury Collection, Silver Ridge Finish. 10" Diameter, 17 1/2" High. Includes two 12" and two 15" stems with 90° hang straight. Overall height w/stem 75"; wire 10'. Uses one medium base lamp, 100W max.

Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lighting Fixtures
Product Number P5054-134
Product Name Mini-Pendant Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2701571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 277mm(L)
View Details