bulbs.com Four-Light Linear Chandelier Fixture P4435-09

Description
Progress Lighting Four-Light Linear Chandelier Fixture, Westin Collection, Brushed Nickel. Includes two 6", one 12" and two 15" stems with 90° swivel. 35" Length, 12 1/2" Width, 9" High, Overall Height w/stem 79"; Wire 15'. Uses four candelabra base lamps, each 60W max.
Description
Progress Lighting Four-Light Linear Chandelier Fixture, Westin Collection, Brushed Nickel. Includes two 6", one 12" and two 15" stems with 90° swivel. 35" Length, 12 1/2" Width, 9" High, Overall Height w/stem 79"; Wire 15'. Uses four candelabra base lamps, each 60W max.

Suppliers

Company
Product
Description
Supplier Links
Four-Light Linear Chandelier Fixture - P4435-09 - bulbs.com
Worcester, MA, USA
Four-Light Linear Chandelier Fixture
P4435-09
Four-Light Linear Chandelier Fixture P4435-09
Progress Lighting Four-Light Linear Chandelier Fixture, Westin Collection, Brushed Nickel. Includes two 6", one 12" and two 15" stems with 90° swivel. 35" Length, 12 1/2" Width, 9" High, Overall Height w/stem 79"; Wire 15'. Uses four candelabra base lamps, each 60W max.

Progress Lighting Four-Light Linear Chandelier Fixture, Westin Collection, Brushed Nickel. Includes two 6", one 12" and two 15" stems with 90° swivel. 35" Length, 12 1/2" Width, 9" High, Overall Height w/stem 79"; Wire 15'. Uses four candelabra base lamps, each 60W max.

Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lighting Fixtures
Product Number P4435-09
Product Name Four-Light Linear Chandelier Fixture
Fixture Type Chandeliers
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 286480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details