bulbs.com Three-Light Reversible Linear Chandelier Fixture P4282-09

Description
Progress Lighting Three-Light Reversible Linear Chandelier Fixture, Madison Collection, Brushed Nickel. 7 5/8" Width, 31 1/4" Length, 24" Height. Overall Height w/chain 99"; Wire 15'. Uses three medium base lamps, each 100W max.
Description
Progress Lighting Three-Light Reversible Linear Chandelier Fixture, Madison Collection, Brushed Nickel. 7 5/8" Width, 31 1/4" Length, 24" Height. Overall Height w/chain 99"; Wire 15'. Uses three medium base lamps, each 100W max.

Suppliers

Company
Product
Description
Supplier Links
Three-Light Reversible Linear Chandelier Fixture - P4282-09 - bulbs.com
Worcester, MA, USA
Three-Light Reversible Linear Chandelier Fixture
P4282-09
Three-Light Reversible Linear Chandelier Fixture P4282-09
Progress Lighting Three-Light Reversible Linear Chandelier Fixture, Madison Collection, Brushed Nickel. 7 5/8" Width, 31 1/4" Length, 24" Height. Overall Height w/chain 99"; Wire 15'. Uses three medium base lamps, each 100W max.

Progress Lighting Three-Light Reversible Linear Chandelier Fixture, Madison Collection, Brushed Nickel. 7 5/8" Width, 31 1/4" Length, 24" Height. Overall Height w/chain 99"; Wire 15'. Uses three medium base lamps, each 100W max.

Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lighting Fixtures
Product Number P4282-09
Product Name Three-Light Reversible Linear Chandelier Fixture
Fixture Type Chandeliers
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Cabinet Lighting - 2065991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details