bulbs.com Two-Light Linear Chandelier Fixture P4113-81

Description
Progress Lighting Two-Light Linear Chandelier Fixture, Renovations Collection, Antique Nickel. 15 5/8" Width, 21 5/8" Height, 36" Length. Overall Height w/chain 97"; Wire 15'. Uses two medium base lamps, each 100W max.
Description
Progress Lighting Two-Light Linear Chandelier Fixture, Renovations Collection, Antique Nickel. 15 5/8" Width, 21 5/8" Height, 36" Length. Overall Height w/chain 97"; Wire 15'. Uses two medium base lamps, each 100W max.

Suppliers

Company
Product
Description
Supplier Links
Two-Light Linear Chandelier Fixture - P4113-81 - bulbs.com
Worcester, MA, USA
Two-Light Linear Chandelier Fixture
P4113-81
Two-Light Linear Chandelier Fixture P4113-81
Progress Lighting Two-Light Linear Chandelier Fixture, Renovations Collection, Antique Nickel. 15 5/8" Width, 21 5/8" Height, 36" Length. Overall Height w/chain 97"; Wire 15'. Uses two medium base lamps, each 100W max.

Progress Lighting Two-Light Linear Chandelier Fixture, Renovations Collection, Antique Nickel. 15 5/8" Width, 21 5/8" Height, 36" Length. Overall Height w/chain 97"; Wire 15'. Uses two medium base lamps, each 100W max.

Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lighting Fixtures
Product Number P4113-81
Product Name Two-Light Linear Chandelier Fixture
Fixture Type Chandeliers
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 2860007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.195m(L)
View Details