bulbs.com Four-Light Chandelier Fixture P4065-09

Description
Progress Lighting Four-Light Chandelier Fixture, Sentura Collection, Brushed Nickel. 26" Diameter, 22 1/2" High, Overall Height w/Chain 97", Wire 15'. Uses four medium base lamps, each 100W max.
Description
Progress Lighting Four-Light Chandelier Fixture, Sentura Collection, Brushed Nickel. 26" Diameter, 22 1/2" High, Overall Height w/Chain 97", Wire 15'. Uses four medium base lamps, each 100W max.

Suppliers

Company
Product
Description
Supplier Links
Four-Light Chandelier Fixture - P4065-09 - bulbs.com
Worcester, MA, USA
Four-Light Chandelier Fixture
P4065-09
Four-Light Chandelier Fixture P4065-09
Progress Lighting Four-Light Chandelier Fixture, Sentura Collection, Brushed Nickel. 26" Diameter, 22 1/2" High, Overall Height w/Chain 97", Wire 15'. Uses four medium base lamps, each 100W max.

Progress Lighting Four-Light Chandelier Fixture, Sentura Collection, Brushed Nickel. 26" Diameter, 22 1/2" High, Overall Height w/Chain 97", Wire 15'. Uses four medium base lamps, each 100W max.

Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lighting Fixtures
Product Number P4065-09
Product Name Four-Light Chandelier Fixture
Fixture Type Chandeliers
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Bulkhead Lights - 2001381 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details