bulbs.com Close-to-Ceiling P3910-09

Description
Progress Lighting Close-to-Ceiling, Maier Collection, One Light Fixture, Brushed Nickel. Etched White Opal Acrylic Features a Smooth Rounded Frame. Wall or Ceiling Mount. 9" Diameter, 4" High. Uses One 26W GU24 CFL. Damp Location Listed.
Description
Progress Lighting Close-to-Ceiling, Maier Collection, One Light Fixture, Brushed Nickel. Etched White Opal Acrylic Features a Smooth Rounded Frame. Wall or Ceiling Mount. 9" Diameter, 4" High. Uses One 26W GU24 CFL. Damp Location Listed.

Suppliers

Company
Product
Description
Supplier Links
Close-to-Ceiling - P3910-09 - bulbs.com
Worcester, MA, USA
Close-to-Ceiling
P3910-09
Close-to-Ceiling P3910-09
Progress Lighting Close-to-Ceiling, Maier Collection, One Light Fixture, Brushed Nickel. Etched White Opal Acrylic Features a Smooth Rounded Frame. Wall or Ceiling Mount. 9" Diameter, 4" High. Uses One 26W GU24 CFL. Damp Location Listed.

Progress Lighting Close-to-Ceiling, Maier Collection, One Light Fixture, Brushed Nickel. Etched White Opal Acrylic Features a Smooth Rounded Frame. Wall or Ceiling Mount. 9" Diameter, 4" High. Uses One 26W GU24 CFL. Damp Location Listed.

Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lighting Fixtures
Product Number P3910-09
Product Name Close-to-Ceiling
Fixture Type Ceiling Fixtures
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details