bulbs.com Three-Light Pendant Fixture P3909-84

Description
Progress Lighting Three-Light Pendant Fixture, Clayton Collection, Espresso Finish. Classic vintage stying meets minimalistic lines. Modern drum shade in cream linen fabric. Includes two 6", one 12" and two 15" stems with 90° swivel. 20" Diameter, 21 7/8" Height. Overall height w/stem 79"; Wire 10'. Uses three medium base lamps, each 100W maximum.
Description
Progress Lighting Three-Light Pendant Fixture, Clayton Collection, Espresso Finish. Classic vintage stying meets minimalistic lines. Modern drum shade in cream linen fabric. Includes two 6", one 12" and two 15" stems with 90° swivel. 20" Diameter, 21 7/8" Height. Overall height w/stem 79"; Wire 10'. Uses three medium base lamps, each 100W maximum.

Suppliers

Company
Product
Description
Supplier Links
Three-Light Pendant Fixture - P3909-84 - bulbs.com
Worcester, MA, USA
Three-Light Pendant Fixture
P3909-84
Three-Light Pendant Fixture P3909-84
Progress Lighting Three-Light Pendant Fixture, Clayton Collection, Espresso Finish. Classic vintage stying meets minimalistic lines. Modern drum shade in cream linen fabric. Includes two 6", one 12" and two 15" stems with 90° swivel. 20" Diameter, 21 7/8" Height. Overall height w/stem 79"; Wire 10'. Uses three medium base lamps, each 100W maximum.

Progress Lighting Three-Light Pendant Fixture, Clayton Collection, Espresso Finish. Classic vintage stying meets minimalistic lines. Modern drum shade in cream linen fabric. Includes two 6", one 12" and two 15" stems with 90° swivel. 20" Diameter, 21 7/8" Height. Overall height w/stem 79"; Wire 10'. Uses three medium base lamps, each 100W maximum.

Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lighting Fixtures
Product Number P3909-84
Product Name Three-Light Pendant Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 2229667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.25m(L)
View Details