25W, Medium Bipin, T-8 (TL80) Rapid Start Fluorescent Lamp, 3500K Color (dia
| bulbs.com | |
|---|---|
| Product Category | Fluorescent Lamps |
| Product Number | P368142 |
| Product Name | 36 Inch T8 Neutral White Safety Coated Fluorescent Bulb |
| Base Type | Medium Bipost |
| Lamp Power | 25 watts |
| Rated Average Life | 20000 hours |