bulbs.com Two-Light Wall Bracket Light Fixture P3146-03

Description
Progress Lighting Two-Light Wall Bracket Light Fixture, Lockwood Collection, Aged Pewter Finish. Etched White Opal Glass. Coordinates with Delta's Lockwood faucet collection. 14 3/4" Width, 10" Height. 4 1/2" height from center of junction box. Extends 8" out from wall. Uses two medium base lamps, 100W max.
Description
Progress Lighting Two-Light Wall Bracket Light Fixture, Lockwood Collection, Aged Pewter Finish. Etched White Opal Glass. Coordinates with Delta's Lockwood faucet collection. 14 3/4" Width, 10" Height. 4 1/2" height from center of junction box. Extends 8" out from wall. Uses two medium base lamps, 100W max.

Suppliers

Company
Product
Description
Supplier Links
Two-Light Wall Bracket Light Fixture - P3146-03 - bulbs.com
Worcester, MA, USA
Two-Light Wall Bracket Light Fixture
P3146-03
Two-Light Wall Bracket Light Fixture P3146-03
Progress Lighting Two-Light Wall Bracket Light Fixture, Lockwood Collection, Aged Pewter Finish. Etched White Opal Glass. Coordinates with Delta's Lockwood faucet collection. 14 3/4" Width, 10" Height. 4 1/2" height from center of junction box. Extends 8" out from wall. Uses two medium base lamps, 100W max.

Progress Lighting Two-Light Wall Bracket Light Fixture, Lockwood Collection, Aged Pewter Finish. Etched White Opal Glass. Coordinates with Delta's Lockwood faucet collection. 14 3/4" Width, 10" Height. 4 1/2" height from center of junction box. Extends 8" out from wall. Uses two medium base lamps, 100W max.

Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lighting Fixtures
Product Number P3146-03
Product Name Two-Light Wall Bracket Light Fixture
Fixture Type Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 286491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details