bulbs.com Two-Light Wall Bracket Light Fixture P3136-15

Description
Progress Lighting Two-Light Wall Bracket Light Fixture, Glenmont Collection, Polished Chrome Finish. Angular etched white glass. Coordinates with Delta's Glenmont collection. 14 3/4" Width, 8 3/4" Height. Extends 7 3/4" out from wall. Uses two medium base lamps, each 100W max.
Description
Progress Lighting Two-Light Wall Bracket Light Fixture, Glenmont Collection, Polished Chrome Finish. Angular etched white glass. Coordinates with Delta's Glenmont collection. 14 3/4" Width, 8 3/4" Height. Extends 7 3/4" out from wall. Uses two medium base lamps, each 100W max.

Suppliers

Company
Product
Description
Supplier Links
Two-Light Wall Bracket Light Fixture - P3136-15 - bulbs.com
Worcester, MA, USA
Two-Light Wall Bracket Light Fixture
P3136-15
Two-Light Wall Bracket Light Fixture P3136-15
Progress Lighting Two-Light Wall Bracket Light Fixture, Glenmont Collection, Polished Chrome Finish. Angular etched white glass. Coordinates with Delta's Glenmont collection. 14 3/4" Width, 8 3/4" Height. Extends 7 3/4" out from wall. Uses two medium base lamps, each 100W max.

Progress Lighting Two-Light Wall Bracket Light Fixture, Glenmont Collection, Polished Chrome Finish. Angular etched white glass. Coordinates with Delta's Glenmont collection. 14 3/4" Width, 8 3/4" Height. Extends 7 3/4" out from wall. Uses two medium base lamps, each 100W max.

Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lighting Fixtures
Product Number P3136-15
Product Name Two-Light Wall Bracket Light Fixture
Fixture Type Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Cabinet Lighting - 1947697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details