bulbs.com One-Light Wall Bracket Light Fixture P2993-74

Description
Progress Lighting One-Light Wall Bracket Light Fixture, Leeland Collection, Venetian Bronze Finish. Soft etched glass shades. 5" Width, 7 1/2" Height. Extends 7" out from wall. 4" height from center of junction box. Uses one medium base lamp, 100W max.
Description
Progress Lighting One-Light Wall Bracket Light Fixture, Leeland Collection, Venetian Bronze Finish. Soft etched glass shades. 5" Width, 7 1/2" Height. Extends 7" out from wall. 4" height from center of junction box. Uses one medium base lamp, 100W max.

Suppliers

Company
Product
Description
Supplier Links
One-Light Wall Bracket Light Fixture - P2993-74 - bulbs.com
Worcester, MA, USA
One-Light Wall Bracket Light Fixture
P2993-74
One-Light Wall Bracket Light Fixture P2993-74
Progress Lighting One-Light Wall Bracket Light Fixture, Leeland Collection, Venetian Bronze Finish. Soft etched glass shades. 5" Width, 7 1/2" Height. Extends 7" out from wall. 4" height from center of junction box. Uses one medium base lamp, 100W max.

Progress Lighting One-Light Wall Bracket Light Fixture, Leeland Collection, Venetian Bronze Finish. Soft etched glass shades. 5" Width, 7 1/2" Height. Extends 7" out from wall. 4" height from center of junction box. Uses one medium base lamp, 100W max.

Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lighting Fixtures
Product Number P2993-74
Product Name One-Light Wall Bracket Light Fixture
Fixture Type Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2318109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details