bulbs.com One-Light Wall Bracket Light Fixture P2993-09

Description
Progress Lighting One-Light Wall Bracket Light Fixture, Leeland Collection, Brushed Nickel Finish. Soft etched glass shades. 5" Width, 7 1/2" Height. Extends 7" out from wall. 4" height from center of junction box. Uses one medium base lamp, 100W max.
Description
Progress Lighting One-Light Wall Bracket Light Fixture, Leeland Collection, Brushed Nickel Finish. Soft etched glass shades. 5" Width, 7 1/2" Height. Extends 7" out from wall. 4" height from center of junction box. Uses one medium base lamp, 100W max.

Suppliers

Company
Product
Description
Supplier Links
One-Light Wall Bracket Light Fixture - P2993-09 - bulbs.com
Worcester, MA, USA
One-Light Wall Bracket Light Fixture
P2993-09
One-Light Wall Bracket Light Fixture P2993-09
Progress Lighting One-Light Wall Bracket Light Fixture, Leeland Collection, Brushed Nickel Finish. Soft etched glass shades. 5" Width, 7 1/2" Height. Extends 7" out from wall. 4" height from center of junction box. Uses one medium base lamp, 100W max.

Progress Lighting One-Light Wall Bracket Light Fixture, Leeland Collection, Brushed Nickel Finish. Soft etched glass shades. 5" Width, 7 1/2" Height. Extends 7" out from wall. 4" height from center of junction box. Uses one medium base lamp, 100W max.

Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lighting Fixtures
Product Number P2993-09
Product Name One-Light Wall Bracket Light Fixture
Fixture Type Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Cabinet Lighting - 2065994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details