bulbs.com One-Light Wall Bracket Light Fixture P2881-77

Description
Progress Lighting One-Light Wall Bracket Light Fixture, Torino Collection, Forges Bronze. 7" Width, 9 1/4" Height. Extends 9" out from wall. Uses one medium base lamp, 100W max. Damp location listed.
Description
Progress Lighting One-Light Wall Bracket Light Fixture, Torino Collection, Forges Bronze. 7" Width, 9 1/4" Height. Extends 9" out from wall. Uses one medium base lamp, 100W max. Damp location listed.

Suppliers

Company
Product
Description
Supplier Links
One-Light Wall Bracket Light Fixture - P2881-77 - bulbs.com
Worcester, MA, USA
One-Light Wall Bracket Light Fixture
P2881-77
One-Light Wall Bracket Light Fixture P2881-77
Progress Lighting One-Light Wall Bracket Light Fixture, Torino Collection, Forges Bronze. 7" Width, 9 1/4" Height. Extends 9" out from wall. Uses one medium base lamp, 100W max. Damp location listed.

Progress Lighting One-Light Wall Bracket Light Fixture, Torino Collection, Forges Bronze. 7" Width, 9 1/4" Height. Extends 9" out from wall. Uses one medium base lamp, 100W max. Damp location listed.

Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lighting Fixtures
Product Number P2881-77
Product Name One-Light Wall Bracket Light Fixture
Fixture Type Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Cabinet Lighting - 1940414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details