bulbs.com One-Light Wall Bracket Light Fixture P2805-74

Description
Progress Lighting One-Light Wall Bracket Light Fixture, Rizu Collection, Venetian Bronze Finish. Coordinates with Delta's Rizu faucet collection. 6" Width, 7 1/4" Height. 3 3/4" height from center of junction box. Extends 6 3/4" out from wall. Uses one medium base lamp, 100W max.
Description
Progress Lighting One-Light Wall Bracket Light Fixture, Rizu Collection, Venetian Bronze Finish. Coordinates with Delta's Rizu faucet collection. 6" Width, 7 1/4" Height. 3 3/4" height from center of junction box. Extends 6 3/4" out from wall. Uses one medium base lamp, 100W max.

Suppliers

Company
Product
Description
Supplier Links
One-Light Wall Bracket Light Fixture - P2805-74 - bulbs.com
Worcester, MA, USA
One-Light Wall Bracket Light Fixture
P2805-74
One-Light Wall Bracket Light Fixture P2805-74
Progress Lighting One-Light Wall Bracket Light Fixture, Rizu Collection, Venetian Bronze Finish. Coordinates with Delta's Rizu faucet collection. 6" Width, 7 1/4" Height. 3 3/4" height from center of junction box. Extends 6 3/4" out from wall. Uses one medium base lamp, 100W max.

Progress Lighting One-Light Wall Bracket Light Fixture, Rizu Collection, Venetian Bronze Finish. Coordinates with Delta's Rizu faucet collection. 6" Width, 7 1/4" Height. 3 3/4" height from center of junction box. Extends 6 3/4" out from wall. Uses one medium base lamp, 100W max.

Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lighting Fixtures
Product Number P2805-74
Product Name One-Light Wall Bracket Light Fixture
Fixture Type Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306117 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 598mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details