Encapsulite brand Safety Coated traditional 96" T12 high output cool white lamp. Recessed double contact base.
Full case (15) only, priced per bulb
| bulbs.com | |
|---|---|
| Product Category | Fluorescent Lamps |
| Product Number | P266601 |
| Product Name | 96 Inch T12 Cool White Safety Coated Fluorescent Bulb |
| Base Type | Recessed Double Contact |
| Lamp Power | 95 watts |
| Rated Average Life | 12000 hours |