bulbs.com 48" Tandem Wraparound Fixture NLTTN232UNIV

Description
Crescent General-Purpose Wraparound Fixture: 48" Tandem 4-light Shallow Profile Wraparound Fixture w/ Acrylic Prismatic Lens For Use With Four F32T8 Lamps of EITHER 120 or 277 Line Voltage Housing is multi-stage phosphate treated for maximum corrosion resistance and finish is high reflectance baked white enamel For surface or stem mounting LAMPS NOT INCLUDED
Description
Crescent General-Purpose Wraparound Fixture: 48" Tandem 4-light Shallow Profile Wraparound Fixture w/ Acrylic Prismatic Lens For Use With Four F32T8 Lamps of EITHER 120 or 277 Line Voltage Housing is multi-stage phosphate treated for maximum corrosion resistance and finish is high reflectance baked white enamel For surface or stem mounting LAMPS NOT INCLUDED

Suppliers

Company
Product
Description
Supplier Links
48" Tandem Wraparound Fixture - NLTTN232UNIV - bulbs.com
Worcester, MA, USA
48" Tandem Wraparound Fixture
NLTTN232UNIV
48" Tandem Wraparound Fixture NLTTN232UNIV
Crescent General-Purpose Wraparound Fixture: 48" Tandem 4-light Shallow Profile Wraparound Fixture w/ Acrylic Prismatic Lens For Use With Four F32T8 Lamps of EITHER 120 or 277 Line Voltage Housing is multi-stage phosphate treated for maximum corrosion resistance and finish is high reflectance baked white enamel For surface or stem mounting LAMPS NOT INCLUDED

Crescent General-Purpose Wraparound Fixture:

  • 48" Tandem 4-light Shallow Profile Wraparound Fixture w/ Acrylic Prismatic Lens
  • For Use With Four F32T8 Lamps of EITHER 120 or 277 Line Voltage
  • Housing is multi-stage phosphate treated for maximum corrosion resistance and finish is high reflectance baked white enamel
  • For surface or stem mounting
  • LAMPS NOT INCLUDED
Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lighting Fixtures
Product Number NLTTN232UNIV
Product Name 48" Tandem Wraparound Fixture
Fixture Type Fluorescent Lights
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Bulkhead Lights - 2068793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300 mm(L)
View Details