Maxlite brand ENERGY STAR Qualified DIMMABLE 15-Watt (65W Incan Equiv) R30 CFL Reflector Flood with 3000K Color Medium Base (diameter 3.7", length 5.6")
| bulbs.com | |
|---|---|
| Product Category | Fluorescent Lamps |
| Product Number | M70821 |
| Product Name | Maxlite 15W Energy Star, R30 Dimmable Reflector CFL |
| Base Type | Medium |
| Lamp Power | 15 watts |
| Rated Average Life | 6000 hours |