Maxlite ENERGY STAR Qualified 30W (100W Incandescent Equivalent) SHORTER CFL Spiral Lamp w/ Medium Base & 2700K Warm White Color (dia. 2.7", length 5.45"). NOT RECOMMENDED for Use In Enclosed Fixtures or with Control Devices.
| bulbs.com | |
|---|---|
| Product Category | Fluorescent Lamps |
| Product Number | M41022 |
| Product Name | 30 Watt, 120 Volt Warm White Spiral CFL Bulb |
| Base Type | Medium |
| Lamp Power | 30 watts |
| Rated Average Life | 8000 hours |