bulbs.com 13/20/25 Watt 3-WAY Spiral CFL Bulb M01110

Description
Maxlite brand "three-way" compact fluorescent lamp. Selects between 13, 20, and 25 Watts of power, producing equivalent light to 60, 75, and 100 Watt incandescent lamps. Warm white color and high color rendering mean you'll never know the difference, at least until you get your electric bill. Outstanding energy efficiency - provides equivalent light to most incandescent lamps while using only a fraction of the electricity Outstanding life - 8,000 hour rated life is four to eight times as long as most incandescent lamps Outstanding value - replace your existing lamps with more energy efficient technology, at a competitive price Three-contact screw base, suitable for use in "three-way" fixtures. NOT RECOMMENDED for use in enclosed fixtures or for use with control devices such as sensors or dimmers, may shorten lamp life
Description
Maxlite brand "three-way" compact fluorescent lamp. Selects between 13, 20, and 25 Watts of power, producing equivalent light to 60, 75, and 100 Watt incandescent lamps. Warm white color and high color rendering mean you'll never know the difference, at least until you get your electric bill. Outstanding energy efficiency - provides equivalent light to most incandescent lamps while using only a fraction of the electricity Outstanding life - 8,000 hour rated life is four to eight times as long as most incandescent lamps Outstanding value - replace your existing lamps with more energy efficient technology, at a competitive price Three-contact screw base, suitable for use in "three-way" fixtures. NOT RECOMMENDED for use in enclosed fixtures or for use with control devices such as sensors or dimmers, may shorten lamp life

Suppliers

Company
Product
Description
Supplier Links
13/20/25 Watt 3-WAY Spiral CFL Bulb - M01110 - bulbs.com
Worcester, MA, USA
13/20/25 Watt 3-WAY Spiral CFL Bulb
M01110
13/20/25 Watt 3-WAY Spiral CFL Bulb M01110
Maxlite brand "three-way" compact fluorescent lamp. Selects between 13, 20, and 25 Watts of power, producing equivalent light to 60, 75, and 100 Watt incandescent lamps. Warm white color and high color rendering mean you'll never know the difference, at least until you get your electric bill. Outstanding energy efficiency - provides equivalent light to most incandescent lamps while using only a fraction of the electricity Outstanding life - 8,000 hour rated life is four to eight times as long as most incandescent lamps Outstanding value - replace your existing lamps with more energy efficient technology, at a competitive price Three-contact screw base, suitable for use in "three-way" fixtures. NOT RECOMMENDED for use in enclosed fixtures or for use with control devices such as sensors or dimmers, may shorten lamp life

Maxlite brand "three-way" compact fluorescent lamp. Selects between 13, 20, and 25 Watts of power, producing equivalent light to 60, 75, and 100 Watt incandescent lamps. Warm white color and high color rendering mean you'll never know the difference, at least until you get your electric bill.

  • Outstanding energy efficiency - provides equivalent light to most incandescent lamps while using only a fraction of the electricity
  • Outstanding life - 8,000 hour rated life is four to eight times as long as most incandescent lamps
  • Outstanding value - replace your existing lamps with more energy efficient technology, at a competitive price

Three-contact screw base, suitable for use in "three-way" fixtures.

NOT RECOMMENDED for use in enclosed fixtures or for use with control devices such as sensors or dimmers, may shorten lamp life

Supplier's Site

Technical Specifications

  bulbs.com
Product Category Fluorescent Lamps
Product Number M01110
Product Name 13/20/25 Watt 3-WAY Spiral CFL Bulb
Base Type Medium
Lamp Power 13 to 25 watts
Rated Average Life 8000 hours
Unlock Full Specs
to access all available technical data