bulbs.com DIMMABLE 65-75W Halogen Equivalent, LED 6" Recessed LR6

Description
Cree Brand DIMMABLE 12 Watt lamp replaces existing BR30 incandescent lamps with a more energy efficient, longer lasting, and more technologically advanced alternative. Can smoothly dim down to 10% power. Perfect to use anywhere you are using BR30 lamps in recessed ceiling fixtures No lead or mercury means easy and environmentally safe disposal 650 Lumens initial light output is comparable to most 65 Watt incandescent lamps, while saving 53 Watts in electricity VERY long life - rated to still put out 70% as much light after 50,000 hours of operation as it does when brand new CHECK PRODUCT FIT BEFORE INVESTING IN MANY - Product May Not Fit in Your Fixture. Also, NOT RECOMMENDED for use in enclosed fixtures because heat buildup can shorten life. DO NOT "hot swap" this lamp. Turn off fixture before replacing existing bulb
Description
Cree Brand DIMMABLE 12 Watt lamp replaces existing BR30 incandescent lamps with a more energy efficient, longer lasting, and more technologically advanced alternative. Can smoothly dim down to 10% power. Perfect to use anywhere you are using BR30 lamps in recessed ceiling fixtures No lead or mercury means easy and environmentally safe disposal 650 Lumens initial light output is comparable to most 65 Watt incandescent lamps, while saving 53 Watts in electricity VERY long life - rated to still put out 70% as much light after 50,000 hours of operation as it does when brand new CHECK PRODUCT FIT BEFORE INVESTING IN MANY - Product May Not Fit in Your Fixture. Also, NOT RECOMMENDED for use in enclosed fixtures because heat buildup can shorten life. DO NOT "hot swap" this lamp. Turn off fixture before replacing existing bulb

Suppliers

Company
Product
Description
Supplier Links
DIMMABLE 65-75W Halogen Equivalent, LED 6
Worcester, MA, USA
DIMMABLE 65-75W Halogen Equivalent, LED 6" Recessed
LR6
DIMMABLE 65-75W Halogen Equivalent, LED 6" Recessed LR6
Cree Brand DIMMABLE 12 Watt lamp replaces existing BR30 incandescent lamps with a more energy efficient, longer lasting, and more technologically advanced alternative. Can smoothly dim down to 10% power. Perfect to use anywhere you are using BR30 lamps in recessed ceiling fixtures No lead or mercury means easy and environmentally safe disposal 650 Lumens initial light output is comparable to most 65 Watt incandescent lamps, while saving 53 Watts in electricity VERY long life - rated to still put out 70% as much light after 50,000 hours of operation as it does when brand new CHECK PRODUCT FIT BEFORE INVESTING IN MANY - Product May Not Fit in Your Fixture. Also, NOT RECOMMENDED for use in enclosed fixtures because heat buildup can shorten life. DO NOT "hot swap" this lamp. Turn off fixture before replacing existing bulb

Cree Brand DIMMABLE 12 Watt lamp replaces existing BR30 incandescent lamps with a more energy efficient, longer lasting, and more technologically advanced alternative. Can smoothly dim down to 10% power.

  • Perfect to use anywhere you are using BR30 lamps in recessed ceiling fixtures
  • No lead or mercury means easy and environmentally safe disposal
  • 650 Lumens initial light output is comparable to most 65 Watt incandescent lamps, while saving 53 Watts in electricity
  • VERY long life - rated to still put out 70% as much light after 50,000 hours of operation as it does when brand new

CHECK PRODUCT FIT BEFORE INVESTING IN MANY - Product May Not Fit in Your Fixture. Also, NOT RECOMMENDED for use in enclosed fixtures because heat buildup can shorten life. DO NOT "hot swap" this lamp. Turn off fixture before replacing existing bulb

Supplier's Site

Technical Specifications

  bulbs.com
Product Category LED Lamps
Product Number LR6
Product Name DIMMABLE 65-75W Halogen Equivalent, LED 6" Recessed
Base Type Medium
Mean Lumens 650 lm (51.77 cp)
Lamp Power 12 watts
Unlock Full Specs
to access all available technical data