bulbs.com 50000 Hour, Soft White NON-DIMMABLE LED R20 Bulb. LR20WH30K

Description
TCP Brand 4 Watt lamp generates as much light as many 25 Watt incandescent lamps. Perfect to use anywhere you are using an R20 incandescent lamp No lead or mercury means easy and environmentally safe disposal 130 Lumens initial light output VERY long life - rated to still put out 70% as much light after 50,000 hours of operation as it does when brand new CHECK PRODUCT FIT BEFORE INVESTING IN MANY - Product May Not Fit in Your Fixture. Also, NOT RECOMMENDED for use in enclosed fixtures because heat buildup can shorten life. DO NOT "hot swap" this lamp. Turn off fixture before replacing existing bulb.
Description
TCP Brand 4 Watt lamp generates as much light as many 25 Watt incandescent lamps. Perfect to use anywhere you are using an R20 incandescent lamp No lead or mercury means easy and environmentally safe disposal 130 Lumens initial light output VERY long life - rated to still put out 70% as much light after 50,000 hours of operation as it does when brand new CHECK PRODUCT FIT BEFORE INVESTING IN MANY - Product May Not Fit in Your Fixture. Also, NOT RECOMMENDED for use in enclosed fixtures because heat buildup can shorten life. DO NOT "hot swap" this lamp. Turn off fixture before replacing existing bulb.

Suppliers

Company
Product
Description
Supplier Links
50000 Hour, Soft White NON-DIMMABLE LED R20 Bulb. - LR20WH30K - bulbs.com
Worcester, MA, USA
50000 Hour, Soft White NON-DIMMABLE LED R20 Bulb.
LR20WH30K
50000 Hour, Soft White NON-DIMMABLE LED R20 Bulb. LR20WH30K
TCP Brand 4 Watt lamp generates as much light as many 25 Watt incandescent lamps. Perfect to use anywhere you are using an R20 incandescent lamp No lead or mercury means easy and environmentally safe disposal 130 Lumens initial light output VERY long life - rated to still put out 70% as much light after 50,000 hours of operation as it does when brand new CHECK PRODUCT FIT BEFORE INVESTING IN MANY - Product May Not Fit in Your Fixture. Also, NOT RECOMMENDED for use in enclosed fixtures because heat buildup can shorten life. DO NOT "hot swap" this lamp. Turn off fixture before replacing existing bulb.

TCP Brand 4 Watt lamp generates as much light as many 25 Watt incandescent lamps.

  • Perfect to use anywhere you are using an R20 incandescent lamp
  • No lead or mercury means easy and environmentally safe disposal
  • 130 Lumens initial light output
  • VERY long life - rated to still put out 70% as much light after 50,000 hours of operation as it does when brand new

CHECK PRODUCT FIT BEFORE INVESTING IN MANY - Product May Not Fit in Your Fixture. Also, NOT RECOMMENDED for use in enclosed fixtures because heat buildup can shorten life. DO NOT "hot swap" this lamp. Turn off fixture before replacing existing bulb.

Supplier's Site

Technical Specifications

  bulbs.com
Product Category LED Lamps
Product Number LR20WH30K
Product Name 50000 Hour, Soft White NON-DIMMABLE LED R20 Bulb.
Base Type Medium
Mean Lumens 130 lm (10.35 cp)
Lamp Power 4 watts
Unlock Full Specs
to access all available technical data

Similar Products

LED Bulbs - 2234567 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Power 75 watts
View Details
PM22C Panel Mount 22mm Multifunctional LED Audible/Visual Combination Signals - PM22C-012-024G - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type Panel
Diameter 50.04 mm (1.97 inch)
Rated Average Life 50000 hours
View Details