bulbs.com Architectural LED Wall Sconce LP7T

Description
Stonco Architectural LED Wall Sconce, titanium finish. Average rated life 60,000 hours. 4100K color temperature. Only 13 Watts. High performance optics - wide uniform coverage. Sleek European styling. Die-cast aluminum body. Includes contractor-friendly features. Easily mounts to all standard recessed boxes using a quick-mounting bracket. Fully gasketed and listed for wet locations. Accepts optional photo control for automatic dusk-to-dawn lighting.
Description
Stonco Architectural LED Wall Sconce, titanium finish. Average rated life 60,000 hours. 4100K color temperature. Only 13 Watts. High performance optics - wide uniform coverage. Sleek European styling. Die-cast aluminum body. Includes contractor-friendly features. Easily mounts to all standard recessed boxes using a quick-mounting bracket. Fully gasketed and listed for wet locations. Accepts optional photo control for automatic dusk-to-dawn lighting.

Suppliers

Company
Product
Description
Supplier Links
Architectural LED Wall Sconce - LP7T - bulbs.com
Worcester, MA, USA
Architectural LED Wall Sconce
LP7T
Architectural LED Wall Sconce LP7T
Stonco Architectural LED Wall Sconce, titanium finish. Average rated life 60,000 hours. 4100K color temperature. Only 13 Watts. High performance optics - wide uniform coverage. Sleek European styling. Die-cast aluminum body. Includes contractor-friendly features. Easily mounts to all standard recessed boxes using a quick-mounting bracket. Fully gasketed and listed for wet locations. Accepts optional photo control for automatic dusk-to-dawn lighting.

Stonco Architectural LED Wall Sconce, titanium finish. Average rated life 60,000 hours. 4100K color temperature. Only 13 Watts. High performance optics - wide uniform coverage. Sleek European styling. Die-cast aluminum body. Includes contractor-friendly features. Easily mounts to all standard recessed boxes using a quick-mounting bracket. Fully gasketed and listed for wet locations. Accepts optional photo control for automatic dusk-to-dawn lighting.

Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lighting Fixtures
Product Number LP7T
Product Name Architectural LED Wall Sconce
Application Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details