bulbs.com 9 Watt, DIMMABLE 50,000-Hr Warm White LED PAR20 Bulb LED9E26P2027KNFL

Description
TCP Brand DIMMABLE 9 Watt lamp generates as much light as many 50 Watt traditional halogen lamps. Can smoothly dim down to 5% power. Perfect to use anywhere you are using a 50 Watt PAR20 halogen lamp No lead or mercury means easy and environmentally safe disposal 450 Lumens initial light output is comparable to most 35 Watt halogen lamps, while saving 41 Watts in electricity VERY long life - rated to still put out 70% as much light after 50,000 hours of operation as it does when brand new CHECK PRODUCT FIT BEFORE INVESTING IN MANY-Product May Not Fit in Your Fixture. Also, NOT RECOMMENDED for use in enclosed fixtures because heat buildup can shorten life. DO NOT "hot swap" this lamp. Turn off fixture before replacing existing bulb.
Description
TCP Brand DIMMABLE 9 Watt lamp generates as much light as many 50 Watt traditional halogen lamps. Can smoothly dim down to 5% power. Perfect to use anywhere you are using a 50 Watt PAR20 halogen lamp No lead or mercury means easy and environmentally safe disposal 450 Lumens initial light output is comparable to most 35 Watt halogen lamps, while saving 41 Watts in electricity VERY long life - rated to still put out 70% as much light after 50,000 hours of operation as it does when brand new CHECK PRODUCT FIT BEFORE INVESTING IN MANY-Product May Not Fit in Your Fixture. Also, NOT RECOMMENDED for use in enclosed fixtures because heat buildup can shorten life. DO NOT "hot swap" this lamp. Turn off fixture before replacing existing bulb.

Suppliers

Company
Product
Description
Supplier Links
9 Watt, DIMMABLE 50,000-Hr Warm White LED PAR20 Bulb - LED9E26P2027KNFL - bulbs.com
Worcester, MA, USA
9 Watt, DIMMABLE 50,000-Hr Warm White LED PAR20 Bulb
LED9E26P2027KNFL
9 Watt, DIMMABLE 50,000-Hr Warm White LED PAR20 Bulb LED9E26P2027KNFL
TCP Brand DIMMABLE 9 Watt lamp generates as much light as many 50 Watt traditional halogen lamps. Can smoothly dim down to 5% power. Perfect to use anywhere you are using a 50 Watt PAR20 halogen lamp No lead or mercury means easy and environmentally safe disposal 450 Lumens initial light output is comparable to most 35 Watt halogen lamps, while saving 41 Watts in electricity VERY long life - rated to still put out 70% as much light after 50,000 hours of operation as it does when brand new CHECK PRODUCT FIT BEFORE INVESTING IN MANY-Product May Not Fit in Your Fixture. Also, NOT RECOMMENDED for use in enclosed fixtures because heat buildup can shorten life. DO NOT "hot swap" this lamp. Turn off fixture before replacing existing bulb.

TCP Brand DIMMABLE 9 Watt lamp generates as much light as many 50 Watt traditional halogen lamps. Can smoothly dim down to 5% power.

  • Perfect to use anywhere you are using a 50 Watt PAR20 halogen lamp
  • No lead or mercury means easy and environmentally safe disposal
  • 450 Lumens initial light output is comparable to most 35 Watt halogen lamps, while saving 41 Watts in electricity
  • VERY long life - rated to still put out 70% as much light after 50,000 hours of operation as it does when brand new

CHECK PRODUCT FIT BEFORE INVESTING IN MANY-Product May Not Fit in Your Fixture. Also, NOT RECOMMENDED for use in enclosed fixtures because heat buildup can shorten life. DO NOT "hot swap" this lamp. Turn off fixture before replacing existing bulb.

Supplier's Site

Technical Specifications

  bulbs.com
Product Category LED Lamps
Product Number LED9E26P2027KNFL
Product Name 9 Watt, DIMMABLE 50,000-Hr Warm White LED PAR20 Bulb
Base Type Medium
Mean Lumens 450 lm (35.84 cp)
Lamp Power 9 watts
Unlock Full Specs
to access all available technical data