bulbs.com LED 6" Adjustable Eyeball-Style Recessed Downlight LE6

Description
Cree Brand DIMMABLE 12 Watt lamp replaces existing BR30 incandescent lamps with a more energy efficient, longer lasting, and more technologically advanced alternative. Can smoothly dim down to 20% power. Perfect to use anywhere you are using BR30 lamps in recessed ceiling fixtures No lead or mercury means easy and environmentally safe disposal 500 Lumens initial light output is comparable to most 65 Watt incandescent lamps, while saving 53 Watts in electricity VERY long life - rated to still put out 70% as much light after 50,000 hours of operation as it does when brand new CHECK PRODUCT FIT BEFORE INVESTING IN MANY - Product May Not Fit in Your Fixture. Also, NOT RECOMMENDED for use in enclosed fixtures because heat buildup can shorten life. DO NOT "hot swap" this lamp. Turn off fixture before replacing existing bulb.
Description
Cree Brand DIMMABLE 12 Watt lamp replaces existing BR30 incandescent lamps with a more energy efficient, longer lasting, and more technologically advanced alternative. Can smoothly dim down to 20% power. Perfect to use anywhere you are using BR30 lamps in recessed ceiling fixtures No lead or mercury means easy and environmentally safe disposal 500 Lumens initial light output is comparable to most 65 Watt incandescent lamps, while saving 53 Watts in electricity VERY long life - rated to still put out 70% as much light after 50,000 hours of operation as it does when brand new CHECK PRODUCT FIT BEFORE INVESTING IN MANY - Product May Not Fit in Your Fixture. Also, NOT RECOMMENDED for use in enclosed fixtures because heat buildup can shorten life. DO NOT "hot swap" this lamp. Turn off fixture before replacing existing bulb.

Suppliers

Company
Product
Description
Supplier Links
LED 6
Worcester, MA, USA
LED 6" Adjustable Eyeball-Style Recessed Downlight
LE6
LED 6" Adjustable Eyeball-Style Recessed Downlight LE6
Cree Brand DIMMABLE 12 Watt lamp replaces existing BR30 incandescent lamps with a more energy efficient, longer lasting, and more technologically advanced alternative. Can smoothly dim down to 20% power. Perfect to use anywhere you are using BR30 lamps in recessed ceiling fixtures No lead or mercury means easy and environmentally safe disposal 500 Lumens initial light output is comparable to most 65 Watt incandescent lamps, while saving 53 Watts in electricity VERY long life - rated to still put out 70% as much light after 50,000 hours of operation as it does when brand new CHECK PRODUCT FIT BEFORE INVESTING IN MANY - Product May Not Fit in Your Fixture. Also, NOT RECOMMENDED for use in enclosed fixtures because heat buildup can shorten life. DO NOT "hot swap" this lamp. Turn off fixture before replacing existing bulb.

Cree Brand DIMMABLE 12 Watt lamp replaces existing BR30 incandescent lamps with a more energy efficient, longer lasting, and more technologically advanced alternative. Can smoothly dim down to 20% power.

  • Perfect to use anywhere you are using BR30 lamps in recessed ceiling fixtures
  • No lead or mercury means easy and environmentally safe disposal
  • 500 Lumens initial light output is comparable to most 65 Watt incandescent lamps, while saving 53 Watts in electricity
  • VERY long life - rated to still put out 70% as much light after 50,000 hours of operation as it does when brand new

CHECK PRODUCT FIT BEFORE INVESTING IN MANY - Product May Not Fit in Your Fixture. Also, NOT RECOMMENDED for use in enclosed fixtures because heat buildup can shorten life. DO NOT "hot swap" this lamp. Turn off fixture before replacing existing bulb.

Supplier's Site

Technical Specifications

  bulbs.com
Product Category LED Lamps
Product Number LE6
Product Name LED 6" Adjustable Eyeball-Style Recessed Downlight
Base Type Medium
Mean Lumens 500 lm (39.82 cp)
Lamp Power 12 watts
Unlock Full Specs
to access all available technical data

Similar Products

PMC Panel Mount Multifunctional LED Combination Audible/Visual Signals - PMC-012-024Y - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type Panel
Diameter 40.89 mm (1.61 inch)
Rated Average Life 50000 hours
View Details
Infrared-Emitter HIS550R-0 - HIS550R-0 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
View Details
2 suppliers