bulbs.com Soft White DIMMABLE LED Decorative Flame Tip Bulb. LDF3WH30K

Description
TCP Brand 3 Watt lamp generates as much light as many 15 Watt traditional incandescent lamps. Perfect to use anywhere you are using a 15 Watt decorative "flame tip" incandescent lamp with E26 medium base No lead or mercury means easy and environmentally safe disposal 100 Lumens initial light output is comparable to most 15 Watt incandescent lamps, while saving 12 Watts in electricity VERY long life - rated to still put out 70% as much light after 25,000 hours of operation as it does when brand new CHECK PRODUCT FIT BEFORE INVESTING IN MANY - Product May Not Fit in Your Fixture. Also, NOT RECOMMENDED for use in enclosed fixtures because heat buildup can shorten life. DO NOT "hot swap" this lamp. Turn off fixture before replacing existing bulb.
Description
TCP Brand 3 Watt lamp generates as much light as many 15 Watt traditional incandescent lamps. Perfect to use anywhere you are using a 15 Watt decorative "flame tip" incandescent lamp with E26 medium base No lead or mercury means easy and environmentally safe disposal 100 Lumens initial light output is comparable to most 15 Watt incandescent lamps, while saving 12 Watts in electricity VERY long life - rated to still put out 70% as much light after 25,000 hours of operation as it does when brand new CHECK PRODUCT FIT BEFORE INVESTING IN MANY - Product May Not Fit in Your Fixture. Also, NOT RECOMMENDED for use in enclosed fixtures because heat buildup can shorten life. DO NOT "hot swap" this lamp. Turn off fixture before replacing existing bulb.

Suppliers

Company
Product
Description
Supplier Links
Soft White DIMMABLE LED Decorative Flame Tip Bulb. - LDF3WH30K - bulbs.com
Worcester, MA, USA
Soft White DIMMABLE LED Decorative Flame Tip Bulb.
LDF3WH30K
Soft White DIMMABLE LED Decorative Flame Tip Bulb. LDF3WH30K
TCP Brand 3 Watt lamp generates as much light as many 15 Watt traditional incandescent lamps. Perfect to use anywhere you are using a 15 Watt decorative "flame tip" incandescent lamp with E26 medium base No lead or mercury means easy and environmentally safe disposal 100 Lumens initial light output is comparable to most 15 Watt incandescent lamps, while saving 12 Watts in electricity VERY long life - rated to still put out 70% as much light after 25,000 hours of operation as it does when brand new CHECK PRODUCT FIT BEFORE INVESTING IN MANY - Product May Not Fit in Your Fixture. Also, NOT RECOMMENDED for use in enclosed fixtures because heat buildup can shorten life. DO NOT "hot swap" this lamp. Turn off fixture before replacing existing bulb.

TCP Brand 3 Watt lamp generates as much light as many 15 Watt traditional incandescent lamps.

  • Perfect to use anywhere you are using a 15 Watt decorative "flame tip" incandescent lamp with E26 medium base
  • No lead or mercury means easy and environmentally safe disposal
  • 100 Lumens initial light output is comparable to most 15 Watt incandescent lamps, while saving 12 Watts in electricity
  • VERY long life - rated to still put out 70% as much light after 25,000 hours of operation as it does when brand new

CHECK PRODUCT FIT BEFORE INVESTING IN MANY - Product May Not Fit in Your Fixture. Also, NOT RECOMMENDED for use in enclosed fixtures because heat buildup can shorten life. DO NOT "hot swap" this lamp. Turn off fixture before replacing existing bulb.

Supplier's Site

Technical Specifications

  bulbs.com
Product Category LED Lamps
Product Number LDF3WH30K
Product Name Soft White DIMMABLE LED Decorative Flame Tip Bulb.
Base Type E26
Mean Lumens 100 lm (7.96 cp)
Lamp Power 3 watts
Unlock Full Specs
to access all available technical data