bulbs.com 25000 Hour, Warm White DIMMABLE LED Decorative Bulb. LDCT3WH30K

Description
TCP Brand 2.6 Watt DIMMABLE lamp generates as much light as many 15 Watt traditional incandescent lamps. Perfect to use anywhere you are using a 15 Watt decorative incandescent lamp with E12 candelabra base No lead or mercury means easy and environmentally safe disposal 81 Lumens initial light output is comparable to most 15 Watt incandescent lamps, while saving 12 Watts in electricity VERY long life - rated to still put out 70% as much light after 25,000 hours of operation as it does when brand new CHECK PRODUCT FIT BEFORE INVESTING IN MANY - Product May Not Fit in Your Fixture. Also, NOT RECOMMENDED for use in enclosed fixtures because heat buildup can shorten life. DO NOT "hot swap" this lamp. Turn off fixture before replacing existing bulb
Description
TCP Brand 2.6 Watt DIMMABLE lamp generates as much light as many 15 Watt traditional incandescent lamps. Perfect to use anywhere you are using a 15 Watt decorative incandescent lamp with E12 candelabra base No lead or mercury means easy and environmentally safe disposal 81 Lumens initial light output is comparable to most 15 Watt incandescent lamps, while saving 12 Watts in electricity VERY long life - rated to still put out 70% as much light after 25,000 hours of operation as it does when brand new CHECK PRODUCT FIT BEFORE INVESTING IN MANY - Product May Not Fit in Your Fixture. Also, NOT RECOMMENDED for use in enclosed fixtures because heat buildup can shorten life. DO NOT "hot swap" this lamp. Turn off fixture before replacing existing bulb

Suppliers

Company
Product
Description
Supplier Links
25000 Hour, Warm White DIMMABLE LED Decorative Bulb. - LDCT3WH30K - bulbs.com
Worcester, MA, USA
25000 Hour, Warm White DIMMABLE LED Decorative Bulb.
LDCT3WH30K
25000 Hour, Warm White DIMMABLE LED Decorative Bulb. LDCT3WH30K
TCP Brand 2.6 Watt DIMMABLE lamp generates as much light as many 15 Watt traditional incandescent lamps. Perfect to use anywhere you are using a 15 Watt decorative incandescent lamp with E12 candelabra base No lead or mercury means easy and environmentally safe disposal 81 Lumens initial light output is comparable to most 15 Watt incandescent lamps, while saving 12 Watts in electricity VERY long life - rated to still put out 70% as much light after 25,000 hours of operation as it does when brand new CHECK PRODUCT FIT BEFORE INVESTING IN MANY - Product May Not Fit in Your Fixture. Also, NOT RECOMMENDED for use in enclosed fixtures because heat buildup can shorten life. DO NOT "hot swap" this lamp. Turn off fixture before replacing existing bulb

TCP Brand 2.6 Watt DIMMABLE lamp generates as much light as many 15 Watt traditional incandescent lamps.

  • Perfect to use anywhere you are using a 15 Watt decorative incandescent lamp with E12 candelabra base
  • No lead or mercury means easy and environmentally safe disposal
  • 81 Lumens initial light output is comparable to most 15 Watt incandescent lamps, while saving 12 Watts in electricity
  • VERY long life - rated to still put out 70% as much light after 25,000 hours of operation as it does when brand new

CHECK PRODUCT FIT BEFORE INVESTING IN MANY - Product May Not Fit in Your Fixture. Also, NOT RECOMMENDED for use in enclosed fixtures because heat buildup can shorten life. DO NOT "hot swap" this lamp. Turn off fixture before replacing existing bulb

Supplier's Site

Technical Specifications

  bulbs.com
Product Category LED Lamps
Product Number LDCT3WH30K
Product Name 25000 Hour, Warm White DIMMABLE LED Decorative Bulb.
Base Type Candelabra
Mean Lumens 81 lm (6.45 cp)
Lamp Power 3 watts
Unlock Full Specs
to access all available technical data

Similar Products