Halco Brand 75W, 130V, Mini-Candelabra E11 Base, Single Ended T4 Lamp (length 2.68"), Sold Individually
| bulbs.com | |
|---|---|
| Product Category | Halogen Lamps |
| Product Number | HAL107020 |
| Product Name | 75 Watt, 130 Volt T4 Clear Halogen Mini-Can Bulb |
| Base Type | Miniature Candelabra |
| Filament Type | CC-8 |
| Lamp Power | 75 watts |