bulbs.com LED Semi-Cutoff Mini Wallpack Fixture GSML-765

Description
Grandlite Brand LED Semi-Cutoff Mini Wallpack Fixture with Die Cast Housing. Architectural bronze UV resistant powder coat finish. Includes 10 LEDs. Voltage: 120-177. UL and Wet Location listed. LED power - 10 watts. Approximately 90 lumens per LED. Color temperature 5100K. 50,000 average rated life.
Description
Grandlite Brand LED Semi-Cutoff Mini Wallpack Fixture with Die Cast Housing. Architectural bronze UV resistant powder coat finish. Includes 10 LEDs. Voltage: 120-177. UL and Wet Location listed. LED power - 10 watts. Approximately 90 lumens per LED. Color temperature 5100K. 50,000 average rated life.

Suppliers

Company
Product
Description
Supplier Links
LED Semi-Cutoff Mini Wallpack Fixture - GSML-765 - bulbs.com
Worcester, MA, USA
LED Semi-Cutoff Mini Wallpack Fixture
GSML-765
LED Semi-Cutoff Mini Wallpack Fixture GSML-765
Grandlite Brand LED Semi-Cutoff Mini Wallpack Fixture with Die Cast Housing. Architectural bronze UV resistant powder coat finish. Includes 10 LEDs. Voltage: 120-177. UL and Wet Location listed. LED power - 10 watts. Approximately 90 lumens per LED. Color temperature 5100K. 50,000 average rated life.

Grandlite Brand LED Semi-Cutoff Mini Wallpack Fixture with Die Cast Housing. Architectural bronze UV resistant powder coat finish. Includes 10 LEDs. Voltage: 120-177. UL and Wet Location listed. LED power - 10 watts. Approximately 90 lumens per LED. Color temperature 5100K. 50,000 average rated life.

Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lighting Fixtures
Product Number GSML-765
Product Name LED Semi-Cutoff Mini Wallpack Fixture
Application Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details