GE brand 35 Watt T12 U-bent fluorescent lamp with 3.65" interior gap.
Manufacturer's May List Gap Measurements as Either 3" or 3 5/8" but Measurements are the Same and Lamps are Interchangeable.
Full case (12) only, priced per bulb
| bulbs.com | |
|---|---|
| Product Category | Fluorescent Lamps |
| Product Number | GE12199 |
| Product Name | 35 Watt, T12 Cool White UBent Fluorescent Bulb |
| Base Type | Medium Bipost |
| Lamp Power | 35 watts |
| Rated Average Life | 14000 hours |